The PSU6430 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 330 Vac, with a capacitance range of 64-77 µF. It is housed in a rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of −40 °C to 65 °C, and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 64µF 330V
64µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU6430 | 2002-PSU6430 | 338-2767-ND |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 64 microF | 64 microF | 64 microF |
| WVAC | 330 volts |