The PSU5330B is a non-polarized aluminum electrolytic AC motor start capacitor rated for 330 Vac, with a capacitance range of 53-64 µF. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. Operable from -40 ºC to 65 ºC and compliant with EIA RS-463 Type 2, it is listed under UL file no. E128034. Operating frequency is limited to 50 Hz to 60 Hz, with a maximum power factor of 10%.
53µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 53µF 330V
CAP ALUM 53UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU5330B | 338-2766-ND | 2002-PSU5330B | PSU5330B |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 53 microF | 53 microF | 53 microF | 53 microF |
| WVAC | 330 volts |