The Type PSU PSU5315 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 53-64 µF capacitance and 110-125 Vac, with a diameter of 1 inch and length of 2 3/4 inches, operating from -40 °C to 65 °C and compliant with EIA RS-463 Type 2 and UL E128034.
53µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 53µF 125V
CAP ALUM 53UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU5315 | PSU5315-ND | 2002-PSU5315 | PSU5315 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 53 microF | 53 microF | 53 microF | 53 microF |
| WVAC | 125 volts |