The PSU4765A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 47 to 56 µF and a rated voltage of 165 Vac. It is housed in a round rugged bakelite case with a case diameter of 1 inch and a length of 2 3/4 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. It operates at 50 Hz to 60 Hz with an operating temperature range of -40 °C to 65 °C and a storage temperature range of -55 °C to 85 °C.
47µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 47µF 165V
CAP ALUM 47UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU4765A | PSU4765A-ND | 2002-PSU4765A | PSU4765A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| WVAC | 165 volts |