The PSU46065A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 460-552 µF and a rated voltage of 165 VAC. It is housed in a rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of −40 °C to 65 °C, and meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034.
460µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 460µF 165V
CAP ALUM 460UF 20% 165V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU46065A | PSU46065A-ND | 2002-PSU46065A | PSU46065A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 460 microF | 460 microF | 460 microF | 460 microF |
| WVAC | 165 volts |