The PSU46065 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 460 to 552 µF, housed in a round bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. It operates between -40 °C and 65 °C, supports 50 Hz to 60 Hz frequency, and meets EIA RS-463 Type 2 and UL E128034 standards.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU46065 | PSU46065 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 460 microF | 460 microF |
| WVAC | 165 volts |