The PSU4330 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 43-52 µF and a rated voltage of 330 Vac. It is housed in a rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches, operating within a temperature range of -40 ºC to 65 ºC and designed for 50 Hz to 60 Hz frequency. The part meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
43µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 43µF 330V
CAP ALUM 43UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU4330 | 338-2765-ND | 2002-PSU4330 | PSU4330 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 43 microF | 43 microF | 43 microF | 43 microF |
| WVAC | 330 volts |