The PSU40015 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 400 to 480 µF and a rated voltage of 110/125 Vac. It is constructed in a rugged bakelite case with a diameter of 4 inches and a length of 3 3/8 inches. The capacitor operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequencies. It meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. Optional bleeder resistors with 1/4" quick-connect terminals and a mounting bracket are available.
440µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 400µF 125V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PSU40015 | 338-2750-ND | 2002-PSU40015 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 440 microF | 400 microF |
| WVAC | 125 volts |