The PSU37865 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 165 Vac with a capacitance range of 378-454 µF. It measures 5 inches in diameter and 4 3/8 inches in length. The capacitor meets EIA RS-463 Type 2 performance standards and is listed under UL file no. E128034. It operates from -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequencies. Optional bleeder resistors and mounting brackets are available.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 378µF 165V
378µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 378UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU37865 | 2002-PSU37865 | PSU37865-ND | PSU37865 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 378 microF | 378 microF | 378 microF | 378 microF |
| WVAC | 165 volts |