The PSU37815 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 378 µF to 454 µF capacitance and 110/125 Vac, with a diameter of 4 inches and length of 3 3/8 inches. It operates from -40 °C to 65 °C and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 378µF 125V
378µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 378UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU37815 | 2002-PSU37815 | 338-4401-ND | PSU37815 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 378 microF | 378 microF | 378 microF | 378 microF |
| WVAC | 125 volts |