The PSU3665A is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 36-43 µF, housed in a round bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. It operates within a temperature range of -40 °C to 65 °C and meets EIA RS-463 Type 2 standards. The part is listed under UL file no. E128034 and supports 50-60 Hz frequency operation.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 798605-PSU3665A
Series: PSU
Packaging: Bulk
Operating Temperature Range: -40°C ~ 65°C
Package: Radial, Can - QC Terminals
Applications: Motor Start
Mounting: Chassis Mount
Capacitance: 36μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Family Name: PSU
Categories: Capacitors
Dimension: 1.438" Dia (36.53mm)
Height - Seated (Maximum): 2.750" (69.85mm)
Voltage Rating DC: 165V
Introduction Date: February 20, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
36µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 36µF 165V
CAP ALUM 36UF 20% 165V QC TERM
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU3665A | 798605-PSU3665A | PSU3665A-ND | 2002-PSU3665A | PSU3665A |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - PSU3665A | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 36 microF | 36 microF | 36 microF | 36 microF | 36 microF |
| WVAC | 165 volts |