The PSU3035 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 220/250 Vac, with a capacitance range of 30-36 µF, housed in a round bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. It operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequencies. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 30µF 250V
33µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 33UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU3035 | 2002-PSU3035 | 338-4400-ND | PSU3035 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 30 microF | 30 microF | 33 microF | 33 microF |
| WVAC | 250 volts |