The PSU30015 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 300 to 360 µF and a rated voltage of 110/125 Vac. It is housed in a round rugged bakelite case measuring 4 inches in diameter and 3 3/8 inches in length, and operates within a temperature range of -40 ºC to 65 ºC at 50 Hz to 60 Hz. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Optional bleeder resistors and mounting hardware are available.
330µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 300µF 125V
CAP ALUM 330UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU30015 | 338-3585-ND | 2002-PSU30015 | PSU30015 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 300 microF | 330 microF | 300 microF | 330 microF |
| WVAC | 125 volts |