The PSU2530 is a non-polarized aluminum electrolytic AC motor start capacitor with a rated voltage of 330 Vac, a capacitance range of 25-30 µF, and a rugged bakelite case. It measures 2 inches in diameter and 3 3/8 inches in length. The capacitor operates from -40 ºC to 65 ºC, supports 50 Hz to 60 Hz frequency, and meets EIA RS-463 Type 2 and UL E128034 standards.
27.5µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 25µF 330V
CAP ALUM 27.5UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU2530 | 338-2762-ND | 2002-PSU2530 | PSU2530 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 27.5 microF | 25 microF | 27.5 microF |
| WVAC | 330 volts |