The PSU24365A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 243-292 µF and a rated voltage of 165 Vac, housed in a round bakelite case measuring 4 inches in diameter and 3 3/8 inches in length. It operates at 50 Hz to 60 Hz with a maximum power factor of 10% and is rated for temperatures from -40 ºC to 65 ºC. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU24365A | PSU24365A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 243 microF | 243 microF |
| WVAC | 165 volts |