The PSU23335B is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 233-280 µF and a rated voltage of 220/250 Vac. It features a rugged bakelite case, measures 6 inches in diameter and 3 3/8 inches in length, and operates at 50 Hz to 60 Hz with a maximum power factor of 10%. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034, with an operating temperature range of -40 °C to 65 °C.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 233µF 250V
233µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 233UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU23335B | 2002-PSU23335B | PSU23335B-ND | PSU23335B |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 233 microF | 233 microF | 233 microF | 233 microF |
| WVAC | 250 volts |