The PSU23335A is a non-polarized, aluminum electrolytic AC motor start capacitor in a rugged bakelite case, rated for 220/250 Vac with a capacitance range of 233-280 µF. It measures 7 inches in length and 2 1/16 inches in diameter. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. It operates from -40°C to 65°C and is designed for 50 Hz to 60 Hz frequencies.
233µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 233µF 250V
CAP ALUM 233UF 20% 250V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU23335A | 338-4154-ND | 2002-PSU23335A | PSU23335A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 233 microF | 233 microF | 233 microF | 233 microF |
| WVAC | 250 volts |