The PSU21615 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac with a capacitance range of 216 to 259 µF. It has a case diameter of 2 inches and a length of 3 3/8 inches, operates between -40 ºC and 65 ºC, and meets EIA RS-463 Type 2 standards. It is listed under UL file no. E128034 and supports optional bleeder resistors with 1/4" quick-connect terminals. Mounting options include a bracket with PL or PLA end caps.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 216µF 125V
216µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 216UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU21615 | 2002-PSU21615 | 338-2746-ND | PSU21615 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 216 microF | 216 microF | 216 microF | 216 microF |
| WVAC | 125 volts |