The PSU2130A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 21 to 25 µF and a rated voltage of 330 Vac. It is housed in a round rugged bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. The capacitor operates within a temperature range of -40 °C to 65 °C and is designed for 50 Hz to 60 Hz applications. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
21µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 21µF 330V
CAP ALUM 21UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU2130A | PSU2130A-ND | 2002-PSU2130A | PSU2130A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 21 microF | 21 microF | 21 microF | 21 microF |
| WVAC | 330 volts |