The PSU18965C is a non-polarized aluminum electrolytic AC motor start capacitor rated for 165 Vac, with a capacitance range of 189-227 µF, housed in a round bakelite case measuring 1 inch in diameter and 2.75 inches in length. It operates within a temperature range of -40°C to 65°C and is designed for 50 Hz to 60 Hz frequencies. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 189µF 165V
189µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 189UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU18965C | 2002-PSU18965C | PSU18965C-ND | PSU18965C |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 189 microF | 189 microF | 189 microF | 189 microF |
| WVAC | 165 volts |