OK International Soldering Station, 60W, 240Vac; Supply Voltage Vac Metcal PS-900-SOLAR

Description
SOLDERING STATION, 60W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:PS-PW900 Power Supply, PS900PC9 Hand-piece, STV-DRH440A Solder Tip, WS2NS Workstand, Tip Removal Pad; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION, 60W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:PS-PW900 Power Supply, PS900PC9 Hand-piece, STV-DRH440A Solder Tip, WS2NS Workstand, Tip Removal Pad; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 60W, 240Vac; Supply Voltage Vac Metcal - 56T1698 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 60W, 240Vac; Supply Voltage Vac Metcal
56T1698
Soldering Station, 60W, 240Vac; Supply Voltage Vac Metcal 56T1698
SOLDERING STATION, 60W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:PS-PW900 Power Supply, PS900PC9 Hand-piece, STV-DRH440A Solder Tip, WS2NS Workstand, Tip Removal Pad; Product Range:- RoHS Compliant: Yes

SOLDERING STATION, 60W, 240VAC; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:60W; Kit Contents:PS-PW900 Power Supply, PS900PC9 Hand-piece, STV-DRH440A Solder Tip, WS2NS Workstand, Tip Removal Pad; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 56T1698
Product Name Soldering Station, 60W, 240Vac; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 684204 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details