OK International Tip, Soldering, 30+ Conical, 0.5Mm; Tip / Nozzle Width Metcal PHT753035

Description
TIP, SOLDERING, 30+ CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:30° Conical; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.59" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, 30+ CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:30° Conical; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.59" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, 30+ Conical, 0.5Mm; Tip / Nozzle Width Metcal - 89J9358 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Conical, 0.5Mm; Tip / Nozzle Width Metcal
89J9358
Tip, Soldering, 30+ Conical, 0.5Mm; Tip / Nozzle Width Metcal 89J9358
TIP, SOLDERING, 30+ CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:30° Conical; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.59" RoHS Compliant: Yes

TIP, SOLDERING, 30+ CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:30° Conical; For Use With:OK Internationals PS-800 Soldering System; Product Range:PHT Series; Tip / Nozzle Length:0.59" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 89J9358
Product Name Tip, Soldering, 30+ Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details