Metcal Focus Pre-heater PCT-101-21

Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet
Description
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Focus Pre-heater - PCT-101-21 - Metcal
Cypress, CA, United States
Focus Pre-heater
PCT-101-21
Focus Pre-heater PCT-101-21
The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board. Features and Benefits: Accelerates and enhances the lead-free SMT & through-hole rework process Temperature ramps up quickly, maximizing productivity Adjustable knob controls the required temperature to below 300°C Controlled cool-down eliminates thermal shock to PCB and components Thermocouple feedback temperature control regulates output temperature System safety feature automatically shuts off heating when fan is stopped ESD safe

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and increased productivity. The PCT-100 Focus Pre-heater adds heat volume, without turning up the temperature, to perform assembly tasks at the appropriate peak temperature without distorting the board.

Features and Benefits:

  • Accelerates and enhances the lead-free SMT & through-hole rework process
  • Temperature ramps up quickly, maximizing productivity
  • Adjustable knob controls the required temperature to below 300°C
  • Controlled cool-down eliminates thermal shock to PCB and components
  • Thermocouple feedback temperature control regulates output temperature
  • System safety feature automatically shuts off heating when fan is stopped
  • ESD safe
Supplier's Site
Rework Station, Handheld, 450W, 230V; Supply Voltage Vac Metcal - 51M8588 - Newark, An Avnet Company
Chicago, IL, United States
Rework Station, Handheld, 450W, 230V; Supply Voltage Vac Metcal
51M8588
Rework Station, Handheld, 450W, 230V; Supply Voltage Vac Metcal 51M8588
REWORK STATION, HANDHELD, 450W, 230V; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:150W; Kit Contents:PCT-100 Focus Convention Pre-heater 230V , Arm Rest; Product Range:-; Plug Type:- RoHS Compliant: Yes

REWORK STATION, HANDHELD, 450W, 230V; Supply Voltage VAC:230V; Heat Temperature Max:-; Output Power:150W; Kit Contents:PCT-100 Focus Convention Pre-heater 230V , Arm Rest; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal PCT-101-21 PCT-101 Soldering / Rework / Desoldering Station PCT-101-21 - METCAL PCT-101-21 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal PCT-101-21 PCT-101 Soldering / Rework / Desoldering Station PCT-101-21
METCAL PCT-101-21
Metcal PCT-101-21 PCT-101 Soldering / Rework / Desoldering Station PCT-101-21 METCAL PCT-101-21
The Metcal PCT-101-21 PCT-101 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

The Metcal PCT-101-21 PCT-101 450 w soldering / rework / desoldering station is sold 1 per case and is another quality product from Metcal. Provides an output wattage of 450 w. Provides 0.2 cfm of air. Input voltage needs to be 230 v ac.

Buy Now

Technical Specifications

  Metcal Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number PCT-101-21 51M8588 METCAL PCT-101-21
Product Name Focus Pre-heater Rework Station, Handheld, 450W, 230V; Supply Voltage Vac Metcal Metcal PCT-101-21 PCT-101 Soldering / Rework / Desoldering Station PCT-101-21
Equipment Type Preheater
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122209 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details