Knowles Electronics, LLC. Microphones NR-25994-000

Description
The NR Series close talking microphones deliver state-of-the-art noise canceling performance. NR microphones are used as headset microphones in the most demanding communication and speech recognition environments. The NR Series microphones are available in boom microphone packages. (See the FB and PNR Series for details) Features Noise Canceling Integral FET amplifier Diaphragm responds to pressure differential giving high rejection of background noise Small size Withstands severe environmental conditions Low vibration sensitivity High electoacoustical sensitivity
Datasheet
Description
The NR Series close talking microphones deliver state-of-the-art noise canceling performance. NR microphones are used as headset microphones in the most demanding communication and speech recognition environments. The NR Series microphones are available in boom microphone packages. (See the FB and PNR Series for details) Features Noise Canceling Integral FET amplifier Diaphragm responds to pressure differential giving high rejection of background noise Small size Withstands severe environmental conditions Low vibration sensitivity High electoacoustical sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The NR Series close talking microphones deliver state-of-the-art noise canceling performance. NR microphones are used as headset microphones in the most demanding communication and speech recognition environments. The NR Series microphones are available in boom microphone packages. (See the FB and PNR Series for details) Features Noise Canceling Integral FET amplifier Diaphragm responds to pressure differential giving high rejection of background noise Small size Withstands severe environmental conditions Low vibration sensitivity High electoacoustical sensitivity

The NR Series close talking microphones deliver state-of-the-art noise canceling performance. NR microphones are used as headset microphones in the most demanding communication and speech recognition environments. The NR Series microphones are available in boom microphone packages. (See the FB and PNR Series for details)

Features

  • Noise Canceling
  • Integral FET amplifier
  • Diaphragm responds to pressure differential giving high rejection of background noise
  • Small size
  • Withstands severe environmental conditions
  • Low vibration sensitivity
  • High electoacoustical sensitivity
Supplier's Site
Sheung Wan, Hong Kong
Microphones
NR-25994-000
Microphones NR-25994-000
Microphones 4.0 X 5.59 X 2.28MM -49 SENS, JA/JK PORT

Microphones 4.0 X 5.59 X 2.28MM -49 SENS, JA/JK PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
NR-25994-000
Audio Products - Microphones NR-25994-000
MIC COND ANALOG NC -49DB

MIC COND ANALOG NC -49DB

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number NR-25994-000 NR-25994-000 NR-25994-000
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details