OK International Supply Voltage Vac Metcal MX-5270

Description
Supply Voltage VAC:230V; Heat Temperature Max:35°C; Output Power:18W; Product Range:MX; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VAC:230V; Heat Temperature Max:35°C; Output Power:18W; Product Range:MX; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Metcal - 02AC9955 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Metcal
02AC9955
Supply Voltage Vac Metcal 02AC9955
Supply Voltage VAC:230V; Heat Temperature Max:35°C; Output Power:18W; Product Range:MX; Plug Type:- RoHS Compliant: Yes

Supply Voltage VAC:230V; Heat Temperature Max:35°C; Output Power:18W; Product Range:MX; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AC9955
Product Name Supply Voltage Vac Metcal
Output Power Capability 18W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4794204 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details