Knowles Audio Products - Microphones MR-28406-146

Description
MICROPHONE COND ANALOG OMNI
Datasheet
Description
MICROPHONE COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
MR-28406-146
Audio Products - Microphones MR-28406-146
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Microphones - MR-28406-146 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
MR-28406-146
Microphones MR-28406-146
Microphones MICROPHONE

Microphones MICROPHONE

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number MR-28406-146 MR-28406-146
Product Name Audio Products - Microphones Microphones
Impedance 3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details