The MLP962M020EK1B is a 20 Vdc, 9600 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), mounting tabs, and a polyester insulation wrap. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 84 mΩ at 120 Hz. Ripple current rating is 4.0 A at 85°C case temperature, increasing to 4.4 A at 20 kHz. The unit weighs 30 g typical and has an ESL of less than 30 nH. It supports a 50-year operational life at +45°C and meets vibration testing per MIL-STD-202 and IEC 60068-2-6. Thermal resistance with no heatsink is 2.9 °C/W. The lead finish, insulation, and mounting style are specified by the part number suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP962M020EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |