The MLP842M035EA0C is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), rated for 35 Vdc with a capacitance of 8400 µF and a tolerance of ±20%. The part has a maximum ESR of 59 mΩ at 25 °C and a ripple current capability of 5.4 A at 120 Hz and 6.1 A at 20 kHz at 85 °C case temperature. It operates from -55 °C to +85 °C and maintains a 50-year life at +45 °C with a hermetically welded seal. The case is aluminum, with 18 AWG copper leads and a maximum weight of 42 g. Thermal resistance from case to ambient is 1.9 °C/W when heatsinked and 2.1 °C/W without a heatsink. ESL is less than 30 nH at 1 MHz, and the part complies with MIL-STD-202 and IEC 60068-2-6 vibration standards.
8400µF 35V Aluminum Electrolytic Capacitors FlatPack 59mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8400µF 35V
CAP ALUM 8400UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP842M035EA0C | MLP842M035EA0C-ND | 2002-MLP842M035EA0C | MLP842M035EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8400 microF | 8400 microF | 8400 microF | 8400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |