The MLP842M035EA0B is an aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g typical, and features mounting tabs. The part operates at a rated voltage of 35 Vdc with a capacitance of 8400 µF and a tolerance of ±20%. It supports a maximum case temperature of 85°C, has an ESR of 59 mΩ at 120 Hz, and a ripple current rating of 5.4 A at 85°C. The capacitor is rated for a 50-year life at +45°C with a nearly hermetic welded seal, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance with no heatsink is 2.1 °C/W. The part is compatible with a heatsink to double ripple current capability and is constructed with an aluminum case and 18 AWG copper wire terminals with tin-lead electroplate.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP842M035EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |