The MLP821M250EB1A is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in high-reliability applications. It features a 3.0-inch case length (EB), polyester insulation (1), and mounting tabs (A), with a rated voltage of 250 Vdc and a capacitance of 820 µF. The part has a capacitance tolerance of ±20%, operates from -40°C to +85°C, and has a maximum ESR of 285 mΩ at 120 Hz. Ripple current capability is 2.4 A at 85°C case temperature. The capacitor has a nearly hermetic welded seal, supports 50-year life at +45°C, and withstands up to 80,000 feet altitude. It is rated for 10g vibration per MIL-STD-202 and has an ESL of less than 30 nH. Weight is 66 g typical. Other variants in the series share these properties, including the low-profile box shape, thermal performance under heatsinking, and endurance test criteria.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 820µF 250V
820µF 250V Aluminum Electrolytic Capacitors FlatPack, Tabbed 172mOhm 2000 Hrs @ 85°C
CAP ALUM 820UF 20% 250V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP821M250EB1A | 2002-MLP821M250EB1A | 338-1386-ND | MLP821M250EB1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |