The MLP802M025EK1A is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), 25 Vdc rated voltage, and 8000 µF capacitance with ±20% tolerance. The part is a flatpack with mounting tabs and polyester insulation, with 18 AWG copper leads and a nearly hermetic welded seal ensuring 50-year life at +45 °C. It operates from −55 °C to +85 °C, has an ESL less than 30 nH at 1 MHz, and supports ripple currents up to 3.9 A at 120 Hz and 4.4 A at 20 kHz under 85 °C case temperature conditions. Thermal resistance from case to ambient is 2.9 °C/W without a heatsink. The capacitor withstands 10g vibration per MIL-STD-202 and operates reliably up to 80,000 feet altitude.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8000µF 25V
8000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 87mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8000UF 20% 25V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP802M025EK1A | 2002-MLP802M025EK1A | MLP802M025EK1A-ND | MLP802M025EK1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8000 microF | 8000 microF | 8000 microF | 8000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |