The MLP802M025EK0E is an aluminum electrolytic capacitor in the MLP series, designed for voltage holdup and filtering in military and telecom applications. It has a flatpack case with mounting tabs, measuring 1.5 inches in length and weighing 30 grams typical. Rated at 25 Vdc and 8000 µF with ±20% tolerance, it operates from -55°C to +85°C and supports a ripple current of 3.9 A at 120 Hz and 4.4 A at 20 kHz at 85°C. Maximum ESR is 87 mΩ at 25°C, ESL is less than 30 nH, and it achieves a 50-year life at 45°C. The nearly hermetic welded seal enables operation above 80,000 feet. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards and can be heatsunk to double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP802M025EK0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |