The MLP series consists of ultra-long-life aluminum electrolytic capacitors in a low-profile Flatpack™ package, designed for voltage holdup and filtering in military, telecom, and computer applications. The capacitors operate from -55°C to +85°C and are rated from 7.5 Vdc to 450 Vdc, with capacitance ranging from 110 µF to 47,000 µF and a tolerance of ±20%. The EK case size measures 1.5 inches in length and weighs 30 g typical. The design features a welded hermetic seal for a 50-year life at +45°C and withstands over 80,000 feet altitude. Ripple current capability doubles when heatsinked, with ESL below 30 nH measured at 1 MHz. Vibration compliance follows MIL-STD-202, Method 204. Terminal styles include hook leads with tabs for the 0D variant.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 8000µF 25V
8000µF 25V Aluminum Electrolytic Capacitors FlatPack, Tabbed 87mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8000UF 20% 25V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP802M025EK0D | 2002-MLP802M025EK0D | MLP802M025EK0D-ND | MLP802M025EK0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8000 microF | 8000 microF | 8000 microF | 8000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |