The MLP802M025EK0B is a low-profile aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), 8000 µF capacitance, and a rated voltage of 25 Vdc with ±20% tolerance. It offers a 50-year life at 45 °C and operates from -55 °C to +85 °C. The component features mounting tabs and 18 AWG copper wire terminals rated for 20 A. Maximum ESR is 87 mΩ at 120 Hz, with a ripple current of 3.9 A at 85 °C without a heatsink. ESL is less than 30 nH at 1 MHz. The aluminum case has a welded, nearly hermetic seal and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It withstands altitudes above 80,000 feet.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP802M025EK0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |