The MLP771M150EA1A is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military, telecom, and computer applications. It features a 2.0-inch case length, a rated voltage of 150 Vdc, and a capacitance of 770 µF with a tolerance of ±20%. The capacitor has a maximum ESR of 238 mΩ at 120 Hz and a ripple current rating of 2.7 A at 85 °C. It supports a temperature range of -40°C to +85°C and offers a 50-year life at +45°C. The case is made of aluminum with 18 AWG copper wire terminals, and the part accepts a heatsink to double ripple current capability. Vibration resistance meets MIL-STD-202, Method 204. Weight is 42 g typical. The polyester insulation code '1' indicates a polyester wrap, which may add up to 0.020 inches to dimensions.
770µF 150V Aluminum Electrolytic Capacitors FlatPack, Tabbed 238mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 150V
CAP ALUM 770UF 20% 150V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP771M150EA1A | MLP771M150EA1A-ND | 2002-MLP771M150EA1A | MLP771M150EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |