The MLP771M150EA0B is an aluminum electrolytic capacitor in the MLP 85 °C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA case), a rated voltage of 150 Vdc, and a capacitance of 770 µF with ±20% tolerance. The part features a maximum ESR of 238 mΩ at 120 Hz and a ripple current rating of 2.7 A at 85 °C. The case is aluminum with 18 AWG copper wire terminals, weighs 42 g typical, and supports attachment to an external heatsink to double ripple current capability. It operates from -40°C to +85°C, has a 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The component is non-polarized with a hermetic welded seal and low ESL (<30 nH).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP771M150EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |