The MLP662M050EA1C is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 2.0-inch case length (EA), operates at 50 Vdc, and provides 6600 μeF capacitance with ±20% tolerance. The part features a very low profile of 0.5 inch, a maximum ESR of 62 mΩ at 120 Hz, and a rated ripple current of 5.2 A at 85 °C. It supports a temperature range of −55°C to +85°C for voltages ≤250 Vdc and −40°C to +85°C for ≥300 Vdc, and is rated for 50-year life at +45 °C. The case is aluminum, terminals are 18 AWG copper wire with tin-lead plating, and it meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Heatsinking can double ripple current capability.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
6600µF 50V Aluminum Electrolytic Capacitors FlatPack 62mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA1C | 2002-MLP662M050EA1C | MLP662M050EA1C-ND | MLP662M050EA1C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |