The MLP662M050EA1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a rated voltage of 50 Vdc, a capacitance of 6600 µF, and a case size of EA (2.0 inches long) with polyester insulation and four leads. It operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 62 mΩ at 25°C and 120 Hz. The ripple current rating is 5.2 A at 120 Hz and 6.1 A at 20 kHz, with a case temperature limit of 85°C. The capacitor is capable of 50-year life at 45°C, has ESL less than 30 nH, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. It weighs 42 g typical and supports thermal management via external heatsinking to double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP662M050EA1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |