The MLP662M050EA0E is an aluminum electrolytic capacitor in the Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It has a rated voltage of 50 Vdc, a capacitance of 6600 µF, and a case size EA with a length of 2.0 inches and a weight of 42 g typical. The capacitor features a very low profile of 1/2 inch, a 50-year life at 45 °C, and a maximum case temperature of 85 °C. Ripple current capability is rated at 5.2 A at 120 Hz and 6.1 A at 20 kHz, with an ESR of 62 mΩ at 25 °C. The case is aluminum with lead-free terminals, and the part is adjustable for enhanced ripple current through external heatsinking. It meets MIL-STD-202 vibration standards and has a tolerance of ±20%. The NESR is less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP662M050EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |