The MLP662M050EA0D is an aluminum electrolytic capacitor in the MLP 85°C Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length (EA), bare can (0), and hook leads with tabs (D), with a rated voltage of 50 Vdc and capacitance of 6600 µF at ±20% tolerance. The capacitor operates within a temperature range of -55°C to +85°C, delivers a maximum ripple current of 5.2 A at 120 Hz and 6.1 A at 20 kHz at 85°C, and has an ESR of 62 mΩ at 25°C. It supports 50-year life at 45°C with a hermetically welded seal, withstands vibration up to 10g, and allows ripple current doubling via heatsinking. The case is aluminum, with 18 AWG copper wire terminals rated for 20 A maximum, and weighs 42 g typical.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
6600µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA0D | 2002-MLP662M050EA0D | MLP662M050EA0D-ND | MLP662M050EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |