MLP662M050EA0C is a 50 Vdc, 6600 µF aluminum electrolytic capacitor in the FlatpackTM series, with a 2.0-inch case length and four leads. It has a ±20% capacitance tolerance, a maximum ESR of 62 mΩ at 25 °C, and a rated ripple current of 5.2 A at 120 Hz or 6.1 A at 20 kHz. The capacitor operates from -55 °C to +85 °C, with a 50-year life at +45 °C and endurance tested for 2000 hours at full load at +85 °C. The case is aluminum, with 18 AWG copper terminals, and weighs 42 g typical. Ripple current capability doubles when heatsinked. ESL is less than 30 nH. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards.
6600µF 50V Aluminum Electrolytic Capacitors FlatPack 62mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA0C | MLP662M050EA0C-ND | 2002-MLP662M050EA0C | MLP662M050EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |