The MLP662M050EA0B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case size EA with a length of 2.0 inches and weighs 42 g typical. Rated for 50 Vdc with a capacitance of 6600 µF and a tolerance of ±20%, it operates from -55°C to +85°C. The capacitor delivers a rated ripple current of 5.2 A at 120 Hz and 6.1 A at 20 kHz with a maximum ESR of 62 mΩ at 25°C. It features a nearly hermetic welded seal for 50-year life at +45°C, withstands up to 80,000 feet altitude, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. The case is aluminum with 18 AWG copper wire terminals, and the part supports heatsinking to double ripple current capability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP662M050EA0B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |