The MLP601M200EA1E is a low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in military and telecom systems. It has a case size of EA, measuring 2.0 inches in length and weighing 42 grams. Rated at 200 Vdc and 600 µF, it has a ±20% capacitance tolerance, 261 mΩ ESR at 120 Hz, and a ripple current of 2.6 A at 85 °C without a heatsink. Thermal resistance is 1.9 °C/W uninsulated. The capacitor operates from -40 °C to +85 °C, features a welded hermetic seal for 50-year life at +45 °C, and meets MIL-STD-202 vibration testing. Terminals are 18 AWG copper wire with tin-lead plating, rated for 20 amps. ESL is under 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP601M200EA1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |