The MLP 85 °C Flatpack is a very low-profile aluminum electrolytic capacitor designed for voltage holdup and filtering in military, telecom, and computer applications. It has a box shape and a maximum height of 1/2 inch, with case sizes of 1.5 in, 2.0 in, and 3.0 in length weighing 30 g, 42 g, and 66 g respectively. It operates from 7.5 Vdc to 450 Vdc with capacitance from 110 µF to 47,000 µF and a tolerance of ±20%. The capacitor has a rated life of 50 years at 45 °C and can withstand 80,000 feet altitude. Ripple current capability doubles when heatsinked, with a maximum core temperature of 88 °C. It withstands 10g vibration per MIL-STD-202 and has an ESL of less than 30 nH. Terminals are 18 AWG copper wire with tin-lead electroplate. The case is aluminum with a welded seal for nearly hermetic integrity.
600µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 261mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 200V
CAP ALUM 600UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP601M200EA1A | MLP601M200EA1A-ND | 2002-MLP601M200EA1A | MLP601M200EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |