The MLP601M200EA0E is a low-profile aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches, weighs 42 g typical, and is rated for 200 Vdc with a capacitance of 600 µF and a tolerance of ±20%. The component operates from -40°C to +85°C and supports ripple currents up to 2.6 A at 25°C with an ESR of 261 mΩ. It features a welded, nearly hermetic seal for 50-year life at +45°C and can be heatsinked to double ripple current capability. The terminals are 18 AWG copper wire with tin-lead electroplate, and the case is aluminum. The part meets MIL-STD-202 vibration standards and has an ESL of less than 30 nH at 1 MHz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP601M200EA0E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |