The MLP601M200EA0D is a 200 Vdc, 600 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for voltage holdup and filtering in high-reliability applications. It features a 2.0-inch case length, weighs 42 g, and uses 18 AWG copper wire terminals with tin-lead electroplate. The capacitor has a 50-year rated life at +45 °C, a -40°C to +85°C operating temperature range, and a maximum ESR of 261 mΩ at 25 °C. Ripple current capability is 2.6 A at 85 °C case temperature. It meets vibration standards per MIL-STD-202 Method 204 and IEC 60068-2-6, with a maximum ESL of 30 nH at 1 MHz. The case is aluminum with a welded seal, and thermal performance supports cooling via external heatsinks. The part is mounted with four leads and includes a polyester insulation option.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 600µF 200V
600µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 261mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 600UF 20% 200V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP601M200EA0D | 2002-MLP601M200EA0D | MLP601M200EA0D-ND | MLP601M200EA0D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |