The MLP562M035EK1E is an aluminum electrolytic capacitor in the MLP series, designed for high-energy storage and voltage holdup in military, telecom, and computer applications. It features a flatpack case with mounting tabs, a 1.5-inch length, and weighs 30 g typical. The capacitor has a rated voltage of 35 Vdc, a capacitance of 5600 µF with ±20% tolerance, and operates from -55°C to +85°C. It achieves up to 5.4 A ripple current at 25°C with a maximum ESR of 90 mΩ at 120 Hz. The unit has a nearly hermetic welded seal, supporting 50-year life at +45°C, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Thermal resistance from case to ambient is 2.9 °C/W when uninsulated. The polyester insulation and mounting style E variant are specified, aligning with the MLP series' standardized design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M035EK1E |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |