The MLP562M035EK1D is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length (EK), is rated for 35 Vdc with a capacitance of 5600 µF and ±20% tolerance, and operates from -55°C to +85°C. The part features a welded, nearly hermetic seal for 50-year life at +45°C, and supports up to 3.4 A ripple current at 25°C with no heatsink. Thermal resistance from core to case is 1.7 °C/W, and ESL is less than 30 nH. Terminals are 18 AWG copper wire with tin-lead electroplate, and mounting style is hook leads with tabs. The case is aluminum, and the part withstands 10g vibration per MIL-STD-202 and IEC 60068-2-6. The polyester tape wrap may add up to 0.020 inches to dimensions.
5600µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 90mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK1D | MLP562M035EK1D-ND | 2002-MLP562M035EK1D | MLP562M035EK1D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |