The MLP562M035EK1B is an aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It features a 1.5-inch case length (EK), a rated voltage of 35 Vdc, and a capacitance of 5600 µF with a tolerance of ±20%. The part is hermetically sealed for a 50-year life at +45°C, operates from -55°C to +85°C, and has an ESL of less than 30 nH at 1 MHz. Its maximum ESR at 120 Hz is 90 mΩ, with a rated ripple current of 3.4 A at 85°C. Mounting is via two mounting tabs, and the case is made of aluminum. A polyester insulation wrap is included, increasing thickness and width by up to 0.020 inches. The capacitor supports heatsinking to double ripple current capability and meets vibration standards per MIL-STD-202 and IEC 60068-2-6.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLP562M035EK1B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |