The MLP562M035EK0A is a 35 Vdc, 5600 µF aluminum electrolytic capacitor in a FlatpackTM case, designed for voltage holdup and filtering in high-reliability applications. It has a 1.5-inch case length, weighs 30 g, and features 18 AWG copper wire terminals with a tin-lead electroplate. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of ±20%, and a maximum ESR of 90 mΩ at 120 Hz. It supports a rated ripple current of 3.4 A at 85°C with no heatsink and can be heatsinked to double ripple capability. The internal core temperature limit is 88°C, ensuring a 50-year life at +45°C. Endurance testing confirms performance after 2000 hours at full load and +85°C. Vibration compliance follows MIL-STD-202 Method 204. The product is mounted via tabs and has an ESL of less than 30 nH at 1 MHz.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 5600µF 35V
5600µF 35V Aluminum Electrolytic Capacitors FlatPack, Tabbed 90mOhm 2000 Hrs @ 85°C
CAP ALUM 5600UF 20% 35V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP562M035EK0A | 2002-MLP562M035EK0A | 338-1217-ND | MLP562M035EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |